Bourns, Inc. Fixed Inductors RL181S-104J-RC

Description
100mH Shielded Wirewound Inductor 9mA 82Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100mH Shielded Wirewound Inductor 9mA 82Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10077-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10077-ND
Fixed Inductors M10077-ND
100mH Shielded Wirewound Inductor 9mA 82Ohm Max Radial, Vertical Cylinder

100mH Shielded Wirewound Inductor 9mA 82Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2231727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2231727
Leaded Inductors 2231727
Ind10.5x14mm,100000u H5%0.009A,shdTH

Ind10.5x14mm,100000uH5%0.009A,shdTH

Supplier's Site
Leaded Inductors - 2231726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2231726
Leaded Inductors 2231726
Ind10.5x14mm,100000u H5%0.009A,shdTH

Ind10.5x14mm,100000uH5%0.009A,shdTH

Supplier's Site
100MH 9MA 82 OHM Inductor and Choke - 71-RL181S-104J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MH 9MA 82 OHM Inductor and Choke
71-RL181S-104J-RC
100MH 9MA 82 OHM Inductor and Choke 71-RL181S-104J-RC
FIXED IND 100MH 9MA 82 OHM TH Product overview: RL181S-104J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 9MA, 82 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 9MA, 82 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-104J-RC can be used for catalog matching and distributor lookup.

FIXED IND 100MH 9MA 82 OHM TH Product overview: RL181S-104J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 9MA, 82 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 9MA, 82 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-104J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 100000Uh, 9Ma, 5%, 0.09Mhz; Product Range Bourns Jw Miller - 86K3272 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100000Uh, 9Ma, 5%, 0.09Mhz; Product Range Bourns Jw Miller
86K3272
Choke, 100000Uh, 9Ma, 5%, 0.09Mhz; Product Range Bourns Jw Miller 86K3272
CHOKE, 100000UH, 9MA, 5%, 0.09MHZ; Product Range:RL181S Series; Inductance:100mH; DC Current Rating:9mA; DC Resistance Max:82ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:90kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

CHOKE, 100000UH, 9MA, 5%, 0.09MHZ; Product Range:RL181S Series; Inductance:100mH; DC Current Rating:9mA; DC Resistance Max:82ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:90kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - RL181S-104J-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RL181S-104J-RC
Fixed Inductors RL181S-104J-RC
FIXED IND 100MH 9MA 82 OHM TH

FIXED IND 100MH 9MA 82 OHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M10077-ND 2231727 71-RL181S-104J-RC 86K3272 RL181S-104J-RC
Product Name Fixed Inductors Leaded Inductors 100MH 9MA 82 OHM Inductor and Choke Choke, 100000Uh, 9Ma, 5%, 0.09Mhz; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details