Bourns, Inc. Fixed Inductors RL110-102K-RC

Description
1mH Unshielded Wirewound Inductor 530mA 1.7Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 530mA 1.7Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL110-102K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL110-102K-RC-ND
Fixed Inductors RL110-102K-RC-ND
1mH Unshielded Wirewound Inductor 530mA 1.7Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

1mH Unshielded Wirewound Inductor 530mA 1.7Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL110-102K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers