Bourns, Inc. Trimmer Potentiometer 50Kohm 12Turn Pcb; Trimpot Type Bourns RJR26FX503P

Description
TRIMMER POTENTIOMETER 50KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 50KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 50Kohm 12Turn Pcb; Trimpot Type Bourns - 04B1856 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 12Turn Pcb; Trimpot Type Bourns
04B1856
Trimmer Potentiometer 50Kohm 12Turn Pcb; Trimpot Type Bourns 04B1856
TRIMMER POTENTIOMETER 50KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 50KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B1856
Product Name Trimmer Potentiometer 50Kohm 12Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details