Bourns, Inc. Trimmer Potentiometer 2Kohm 12Turn Pcb; Trimpot Type Bourns RJR26FW202P

Description
TRIMMER POTENTIOMETER 2KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 2KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 2Kohm 12Turn Pcb; Trimpot Type Bourns - 04B1792 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 12Turn Pcb; Trimpot Type Bourns
04B1792
Trimmer Potentiometer 2Kohm 12Turn Pcb; Trimpot Type Bourns 04B1792
TRIMMER POTENTIOMETER 2KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 2KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B1792
Product Name Trimmer Potentiometer 2Kohm 12Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details