Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series; Power Rating:250mW; Product Length:6.35mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AC9770 |
| Product Name | Trimpot Type Bourns |
| Configuration | Single Resistor |