Bourns, Inc. Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns RJ24FW102

Description
TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series; MSL:-RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series; MSL:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns - 04F4790 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns
04F4790
Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns 04F4790
TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series; MSL:-RoHS Compliant: No

TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series; MSL:-RoHS Compliant: No

Supplier's Site
Trimmer 3/8In Sq Mt Cermet Mil-Spec Rohs Compliant Bourns - 79AH6062 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq Mt Cermet Mil-Spec Rohs Compliant Bourns
79AH6062
Trimmer 3/8In Sq Mt Cermet Mil-Spec Rohs Compliant Bourns 79AH6062
TRIMMER - 3/8IN SQ MT CERMET MIL-SPEC ROHS COMPLIANT: NO

TRIMMER - 3/8IN SQ MT CERMET MIL-SPEC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 04F4790 79AH6062
Product Name Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns Trimmer 3/8In Sq Mt Cermet Mil-Spec Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers