24 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | PWR6327WR024J-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | 6327 J-Lead |
| Resistance Range | 0.0240 ohms |