Bourns, Inc. Chip Resistor - Surface Mount PWR4525WR027J

Description
27 mOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
27 mOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR4525WR027J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR4525WR027J-ND
Chip Resistor - Surface Mount PWR4525WR027J-ND
27 mOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

27 mOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR4525WR027J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR4525WR027J
Chip Resistor - Surface Mount PWR4525WR027J
RES 0.027 OHM 5% 2W 4525

RES 0.027 OHM 5% 2W 4525

Supplier's Site Datasheet
Resistor, Fixed, Power Bourns - 14P6743 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
14P6743
Resistor, Fixed, Power Bourns 14P6743
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number PWR4525WR027J-ND PWR4525WR027J 14P6743
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Fixed, Power Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4525 J-Lead
Resistance Range 0.0270 ohms 2.70E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details