2 kOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | PWR4525W2001J-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | 4525 J-Lead |
| Tolerance | 5 +/- % |