Bourns, Inc. Through Hole Resistors PWR4413BR050J

Description
50 mOhms ±5% 1W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±5% 1W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR4413BR050J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR4413BR050J-ND
Through Hole Resistors PWR4413BR050J-ND
50 mOhms ±5% 1W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

50 mOhms ±5% 1W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PWR4413BR050J-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details