Bourns, Inc. Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Bourns PWR4412-2SCR005F

Description
CURRENT SENSE RESISTOR, 0.005 OHM, 3W, 1%; Resistance:0.005ohm; Product Range:PWR4412 Series; Power Rating:3W; Resistor Technology:Thick Film; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.005 OHM, 3W, 1%; Resistance:0.005ohm; Product Range:PWR4412 Series; Power Rating:3W; Resistor Technology:Thick Film; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Bourns - 32M9541 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Bourns
32M9541
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Bourns 32M9541
CURRENT SENSE RESISTOR, 0.005 OHM, 3W, 1%; Resistance:0.005ohm; Product Range:PWR4412 Series; Power Rating:3W; Resistor Technology:Thick Film; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 3W, 1%; Resistance:0.005ohm; Product Range:PWR4412 Series; Power Rating:3W; Resistor Technology:Thick Film; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32M9541
Product Name Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Bourns
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details