Bourns, Inc. Chip Resistor - Surface Mount PWR4318WR470JE

Description
470 mOhms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-PWR4318WR470JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR4318WR470JETR-ND
Chip Resistor - Surface Mount 118-PWR4318WR470JETR-ND
470 mOhms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound

470 mOhms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR4318WR470JECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR4318WR470JECT-ND
Chip Resistor - Surface Mount 118-PWR4318WR470JECT-ND
470 mOhms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound

470 mOhms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR4318WR470JEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR4318WR470JEDKR-ND
Chip Resistor - Surface Mount 118-PWR4318WR470JEDKR-ND
470 mOhms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound

470 mOhms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound

Buy Now Datasheet
0.47 OHM 2W Resistor - 52-PWR4318WR470JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 2W Resistor
52-PWR4318WR470JE
0.47 OHM 2W Resistor 52-PWR4318WR470JE
RES 0.47 OHM 5% 2W 4318 Product overview: PWR4318WR470JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR4318WR470JE can be used for catalog matching and distributor lookup.

RES 0.47 OHM 5% 2W 4318 Product overview: PWR4318WR470JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR4318WR470JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 0R47, 5%, 2W, Smd; Resistance Bourns - 76T0681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R47, 5%, 2W, Smd; Resistance Bourns
76T0681
Res, Wirewound, 0R47, 5%, 2W, Smd; Resistance Bourns 76T0681
RES, WIREWOUND, 0R47, 5%, 2W, SMD; Resistance:0.47ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

RES, WIREWOUND, 0R47, 5%, 2W, SMD; Resistance:0.47ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-PWR4318WR470JETR-ND 52-PWR4318WR470JE 76T0681
Product Name Chip Resistor - Surface Mount 0.47 OHM 2W Resistor Res, Wirewound, 0R47, 5%, 2W, Smd; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 4318 J-Lead 4318 J-Lead SMD
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143244CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers