Bourns, Inc. Res, Wirewound, 470 R, 5%, 2W, Smd; Resistance Bourns PWR4318W4700JE

Description
RES, WIREWOUND, 470 R, 5%, 2W, SMD; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RES, WIREWOUND, 470 R, 5%, 2W, SMD; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 470 R, 5%, 2W, Smd; Resistance Bourns - 23T3476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 470 R, 5%, 2W, Smd; Resistance Bourns
23T3476
Res, Wirewound, 470 R, 5%, 2W, Smd; Resistance Bourns 23T3476
RES, WIREWOUND, 470 R, 5%, 2W, SMD; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

RES, WIREWOUND, 470 R, 5%, 2W, SMD; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23T3476
Product Name Res, Wirewound, 470 R, 5%, 2W, Smd; Resistance Bourns
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176412-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details