Bourns, Inc. Chip Resistor - Surface Mount - PWR4318W1R00JE PWR4318W1R00JE

Description
Manufacturer: Bourns Inc. Win Source Part Number: 748409-PWR4318W1R00J E Series: PWR4318 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Current Sense, Pulse Withstanding Package: 4318 J-Lead Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Resistance (Ohms): 1 Composition: Wirewound Number of Terminations: 2 Size: 0.433" L x 0.177" W (11.00mm x 4.50mm) Family Name: PWR4318 Categories: Resistors Manufacturer Homepage: www.bourns.com Manufacturer Package: 4318 Height - Seated (Maximum): 0.203" (5.16mm) Introduction Date: January 12, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 748409-PWR4318W1R00J E Series: PWR4318 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Current Sense, Pulse Withstanding Package: 4318 J-Lead Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Resistance (Ohms): 1 Composition: Wirewound Number of Terminations: 2 Size: 0.433" L x 0.177" W (11.00mm x 4.50mm) Family Name: PWR4318 Categories: Resistors Manufacturer Homepage: www.bourns.com Manufacturer Package: 4318 Height - Seated (Maximum): 0.203" (5.16mm) Introduction Date: January 12, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR4318W1R00JE
748409-PWR4318W1R00JE
Chip Resistor - Surface Mount - PWR4318W1R00JE 748409-PWR4318W1R00JE
Manufacturer: Bourns Inc. Win Source Part Number: 748409-PWR4318W1R00J E Series: PWR4318 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Current Sense, Pulse Withstanding Package: 4318 J-Lead Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Resistance (Ohms): 1 Composition: Wirewound Number of Terminations: 2 Size: 0.433" L x 0.177" W (11.00mm x 4.50mm) Family Name: PWR4318 Categories: Resistors Manufacturer Homepage: www.bourns.com Manufacturer Package: 4318 Height - Seated (Maximum): 0.203" (5.16mm) Introduction Date: January 12, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 748409-PWR4318W1R00JE
Series: PWR4318
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Current Sense, Pulse Withstanding
Package: 4318 J-Lead
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Resistance (Ohms): 1
Composition: Wirewound
Number of Terminations: 2
Size: 0.433" L x 0.177" W (11.00mm x 4.50mm)
Family Name: PWR4318
Categories: Resistors
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 4318
Height - Seated (Maximum): 0.203" (5.16mm)
Introduction Date: January 12, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1 OHM 2W Resistor - 52-PWR4318W1R00JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 2W Resistor
52-PWR4318W1R00JE
SMD 1 OHM 2W Resistor 52-PWR4318W1R00JE
RES SMD 1 OHM 5% 2W 4318 Product overview: PWR4318W1R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR4318W1R00JE can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 5% 2W 4318 Product overview: PWR4318W1R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR4318W1R00JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 1R, 5%, 2W, Smd; Resistance Bourns - 06X6797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 2W, Smd; Resistance Bourns
06X6797
Res, Wirewound, 1R, 5%, 2W, Smd; Resistance Bourns 06X6797
RES, WIREWOUND, 1R, 5%, 2W, SMD; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 2W, SMD; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 748409-PWR4318W1R00JE 52-PWR4318W1R00JE 06X6797
Product Name Chip Resistor - Surface Mount - PWR4318W1R00JE SMD 1 OHM 2W Resistor Res, Wirewound, 1R, 5%, 2W, Smd; Resistance Bourns
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details