200 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES 0.2 OHM 1% 35W D2PAK Product overview: PWR263S-35-R200F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-R200F can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PWR263S-35-R200F-ND | 52-PWR263S-35-R200F |
| Product Name | Chip Resistor - Surface Mount | 0.2 OHM 35W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film |
| Mounting / Packaging | TO-263-3, D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Resistance Range | 0.2000 ohms | 0.2000 ohms |