Bourns, Inc. Surface Mount Resistors PWR263S-35-3301J

Description
SMD D2PAK power resistor 35W 3.3K 5%
Request a Quote Datasheet
Description
SMD D2PAK power resistor 35W 3.3K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7332547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7332547
Surface Mount Resistors 7332547
SMD D2PAK power resistor 35W 3.3K 5%

SMD D2PAK power resistor 35W 3.3K 5%

Supplier's Site
Surface Mount Resistors - 1711043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1711043
Surface Mount Resistors 1711043
SMD D2PAK power resistor 35W 3.3K 5%

SMD D2PAK power resistor 35W 3.3K 5%

Supplier's Site
Chip Resistor - Surface Mount - PWR263S-35-3301J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-3301J-ND
Chip Resistor - Surface Mount PWR263S-35-3301J-ND
3.3 kOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

3.3 kOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.3Kohm, 35W, 5%; Resistance Bourns - 40T9860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Kohm, 35W, 5%; Resistance Bourns
40T9860
Resistor, Thick Film, 3.3Kohm, 35W, 5%; Resistance Bourns 40T9860
RESISTOR, THICK FILM, 3.3KOHM, 35W, 5%; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3KOHM, 35W, 5%; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7332547 PWR263S-35-3301J-ND 40T9860
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 3.3Kohm, 35W, 5%; Resistance Bourns
Category / Application Power Applications Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); To-263 TO-263-3, D2PAK TO-263 (D2PAK)
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details