Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-2200FE

Description
220 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-35-2200FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-2200FE-ND
Chip Resistor - Surface Mount PWR263S-35-2200FE-ND
220 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

220 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 28X8326 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
28X8326
Power Resistor 1% Bourns 28X8326
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR263S-35-2200FE-ND 28X8326
Product Name Chip Resistor - Surface Mount Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1-2176230-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers