Res Thick Film 3.3 Ohm 1% 20W ±100ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: PWR263S-20-3R30F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 3.3 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-3R30F can be used for catalog matching and distributor lookup.
3.3 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
THICK FILM RESISTOR POWER, 3.3 OHM, 20W, 1%; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-PWR263S-20-3R30F | PWR263S-20-3R30F-ND | 23R7803 |
| Product Name | Automotive SMD 3.3 Ohm 20W Resistor | Chip Resistor - Surface Mount | Thick Film Resistor Power, 3.3 Ohm, 20W, 1%; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-263 | TO-263-3, D2PAK | TO-263 (D2PAK) |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |