Bourns, Inc. SMD 1.5 OHM 20W Resistor PWR263S-20-1R50F

Description
RES SMD 1.5 OHM 1% 20W D2PAK Product overview: PWR263S-20-1R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1R50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.5 OHM 1% 20W D2PAK Product overview: PWR263S-20-1R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1R50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5 OHM 20W Resistor
52-PWR263S-20-1R50F
SMD 1.5 OHM 20W Resistor 52-PWR263S-20-1R50F
RES SMD 1.5 OHM 1% 20W D2PAK Product overview: PWR263S-20-1R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1R50F can be used for catalog matching and distributor lookup.

RES SMD 1.5 OHM 1% 20W D2PAK Product overview: PWR263S-20-1R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-1R50F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-20-1R50F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-20-1R50F-ND
Chip Resistor - Surface Mount 118-PWR263S-20-1R50F-ND
1.5 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

1.5 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 1.5 Ohm, 20W, 1%; Resistance Bourns - 23R7796 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1.5 Ohm, 20W, 1%; Resistance Bourns
23R7796
Thick Film Resistor Power, 1.5 Ohm, 20W, 1%; Resistance Bourns 23R7796
THICK FILM RESISTOR POWER, 1.5 OHM, 20W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1.5 OHM, 20W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR263S-20-1R50F 118-PWR263S-20-1R50F-ND 23R7796
Product Name SMD 1.5 OHM 20W Resistor Chip Resistor - Surface Mount Thick Film Resistor Power, 1.5 Ohm, 20W, 1%; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 20 watts 20 watts 20 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details