1.3 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PWR263S-20-1R30F-ND | 23T3446 |
| Product Name | Chip Resistor - Surface Mount | Power Resistor 1% Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | TO-263-3, D2PAK | |
| Resistance Range | 1.3 ohms |