10 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES SMD 10 OHM 1% 20W D2PAK Product overview: PWR263S-20-10R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-20-10R0F can be used for catalog matching and distributor lookup.
RES SMD 10 OHM 1% 20W D2PAK
RES SMD 10 OHM 1% 20W D2PAK
RES, THICK FILM, 10R, 1%, 20W, TO-263; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 6927396 | PWR263S-20-10R0F-ND | 52-PWR263S-20-10R0F | PWR263S-20-10R0F | PWR263S-20-10R0F | 06X6757 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | SMD 10 OHM 20W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 10R, 1%, 20W, To-263; Resistance Bourns |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); To-263 | TO-263-3, D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 (D2PAK) | |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | Power Applications |