Bourns, Inc. Through Hole Resistors PWR247T-100-2R00F

Description
2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR247T-100-2R00F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR247T-100-2R00F-ND
Through Hole Resistors PWR247T-100-2R00F-ND
2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200 Thick Film

2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Current Sense Res, Aec-Q200, 2R, To-247; Resistance Bourns - 48AC3120 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 2R, To-247; Resistance Bourns
48AC3120
Current Sense Res, Aec-Q200, 2R, To-247; Resistance Bourns 48AC3120
CURRENT SENSE RES, AEC-Q200, 2R, TO-247; Resistance:2ohm; Product Range:PWR247T-100 Series; Power Rating:100W; Resistor Element Material:Thick Film; Resistor Case Style:TO-247; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 2R, TO-247; Resistance:2ohm; Product Range:PWR247T-100 Series; Power Rating:100W; Resistor Element Material:Thick Film; Resistor Case Style:TO-247; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR247T-100-2R00F-ND 48AC3120
Product Name Through Hole Resistors Current Sense Res, Aec-Q200, 2R, To-247; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details