Bourns, Inc. Through Hole Resistors PWR221T-30-R150F

Description
150 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR221T-30-R150F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-R150F-ND
Through Hole Resistors PWR221T-30-R150F-ND
150 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

150 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
0.15 OHM 30W TO220 Resistor - 53-PWR221T-30-R150F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15 OHM 30W TO220 Resistor
53-PWR221T-30-R150F
0.15 OHM 30W TO220 Resistor 53-PWR221T-30-R150F
RES 0.15 OHM 1% 30W TO220-2 Product overview: PWR221T-30-R150F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-R150F can be used for catalog matching and distributor lookup.

RES 0.15 OHM 1% 30W TO220-2 Product overview: PWR221T-30-R150F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-R150F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 0R15, 1%, 30W, To-220; Resistance Bourns - 06X6723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R15, 1%, 30W, To-220; Resistance Bourns
06X6723
Res, Thick Film, 0R15, 1%, 30W, To-220; Resistance Bourns 06X6723
RES, THICK FILM, 0R15, 1%, 30W, TO-220; Resistance:0.15ohm; Product Range:PWR221T-30 Series; Power Rating:30W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Product Length:10.41mm RoHS Compliant: Yes

RES, THICK FILM, 0R15, 1%, 30W, TO-220; Resistance:0.15ohm; Product Range:PWR221T-30 Series; Power Rating:30W; Resistor Technology:Thick Film; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Product Length:10.41mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR221T-30-R150F-ND 53-PWR221T-30-R150F 06X6723
Product Name Through Hole Resistors 0.15 OHM 30W TO220 Resistor Res, Thick Film, 0R15, 1%, 30W, To-220; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack TO-220
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details