Bourns, Inc. Through Hole Resistors PWR221T-30-30R0F

Description
30 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR221T-30-30R0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR221T-30-30R0F-ND
Through Hole Resistors PWR221T-30-30R0F-ND
30 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200 Thick Film

30 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200 Thick Film

Buy Now Datasheet
30 OHM 30W TO220 Resistor - 53-PWR221T-30-30R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM 30W TO220 Resistor
53-PWR221T-30-30R0F
30 OHM 30W TO220 Resistor 53-PWR221T-30-30R0F
RES 30 OHM 1% 30W TO220-2 Product overview: PWR221T-30-30R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-30R0F can be used for catalog matching and distributor lookup.

RES 30 OHM 1% 30W TO220-2 Product overview: PWR221T-30-30R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-30R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Resistor 1% Bourns - 13AC5753 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
13AC5753
Power Resistor 1% Bourns 13AC5753
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR221T-30-30R0F-ND 53-PWR221T-30-30R0F 13AC5753
Product Name Through Hole Resistors 30 OHM 30W TO220 Resistor Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details