100 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense Thick Film
RES 100K OHM 1% 30W TO220 Product overview: PWR221T-30-1003F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-1003F can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-PWR221T-30-1003F-ND | 53-PWR221T-30-1003F | 14AJ4093 |
| Product Name | Through Hole Resistors | 30W TO220 Resistor | Power Resistor 1% Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | TO-220-2 Full Pack | TO-220-2 Full Pack | |
| Tolerance | 1 +/- % |