Bourns, Inc. 0.4 OHM 35W TO220 Resistor PWR220T-35-R400F

Description
RES 0.4 OHM 1% 35W TO220-2 Product overview: PWR220T-35-R400F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-R400F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.4 OHM 1% 35W TO220-2 Product overview: PWR220T-35-R400F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-R400F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 OHM 35W TO220 Resistor - 53-PWR220T-35-R400F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4 OHM 35W TO220 Resistor
53-PWR220T-35-R400F
0.4 OHM 35W TO220 Resistor 53-PWR220T-35-R400F
RES 0.4 OHM 1% 35W TO220-2 Product overview: PWR220T-35-R400F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-R400F can be used for catalog matching and distributor lookup.

RES 0.4 OHM 1% 35W TO220-2 Product overview: PWR220T-35-R400F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-R400F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-35-R400F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-R400F-ND
Through Hole Resistors PWR220T-35-R400F-ND
400 mOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

400 mOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - PWR220T-35-R400F - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
PWR220T-35-R400F
Through Hole Resistors PWR220T-35-R400F
RES 0.4 OHM 1% 35W TO220-2

RES 0.4 OHM 1% 35W TO220-2

Supplier's Site Datasheet
Power Resistor 1% Bourns - 40Y9917 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
40Y9917
Power Resistor 1% Bourns 40Y9917
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PWR220T-35-R400F PWR220T-35-R400F-ND PWR220T-35-R400F 40Y9917
Product Name 0.4 OHM 35W TO220 Resistor Through Hole Resistors Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant ThroughHole
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details