Bourns, Inc. Through Hole Resistors PWR220T-35-R025J

Description
25 mOhms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
25 mOhms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-35-R025J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-R025J-ND
Through Hole Resistors PWR220T-35-R025J-ND
25 mOhms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

25 mOhms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
0.025 OHM 35W TO220 Resistor - 53-PWR220T-35-R025J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.025 OHM 35W TO220 Resistor
53-PWR220T-35-R025J
0.025 OHM 35W TO220 Resistor 53-PWR220T-35-R025J
RES 0.025 OHM 5% 35W TO220-2 Product overview: PWR220T-35-R025J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-R025J can be used for catalog matching and distributor lookup.

RES 0.025 OHM 5% 35W TO220-2 Product overview: PWR220T-35-R025J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-R025J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-35-R025J - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
PWR220T-35-R025J
Through Hole Resistors PWR220T-35-R025J
RES 0.025 OHM 5% 35W TO220-2

RES 0.025 OHM 5% 35W TO220-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PWR220T-35-R025J-ND 53-PWR220T-35-R025J PWR220T-35-R025J
Product Name Through Hole Resistors 0.025 OHM 35W TO220 Resistor Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant ThroughHole
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - RL73K3AR47GTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details