Bourns, Inc. 75 OHM 35W TO220 Resistor PWR220T-35-75R0F

Description
RES 75 OHM 1% 35W TO220-2 Product overview: PWR220T-35-75R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-75R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 75 OHM 1% 35W TO220-2 Product overview: PWR220T-35-75R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-75R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM 35W TO220 Resistor - 53-PWR220T-35-75R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 35W TO220 Resistor
53-PWR220T-35-75R0F
75 OHM 35W TO220 Resistor 53-PWR220T-35-75R0F
RES 75 OHM 1% 35W TO220-2 Product overview: PWR220T-35-75R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-75R0F can be used for catalog matching and distributor lookup.

RES 75 OHM 1% 35W TO220-2 Product overview: PWR220T-35-75R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 35W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 35W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-35-75R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-PWR220T-35-75R0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-PWR220T-35-75R0F-ND
Through Hole Resistors 118-PWR220T-35-75R0F-ND
75 Ohms ±1% 35W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film

75 Ohms ±1% 35W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 14AJ4091 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
14AJ4091
Power Resistor 1% Bourns 14AJ4091
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR220T-35-75R0F 118-PWR220T-35-75R0F-ND 14AJ4091
Product Name 75 OHM 35W TO220 Resistor Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 75 ohms 75 ohms
Power Rating 35 watts 35 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers