Bourns, Inc. Through Hole Resistors PWR220T-35-4R70F

Description
Bourns PWR220T-35-4R70F Resistor
Request a Quote Datasheet
Description
Bourns PWR220T-35-4R70F Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7962573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962573
Through Hole Resistors 7962573
Bourns PWR220T-35-4R70F Resistor

Bourns PWR220T-35-4R70F Resistor

Supplier's Site
Through Hole Resistors - 7962573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962573P
Through Hole Resistors 7962573P
Bourns PWR220T-35-4R70F Resistor

Bourns PWR220T-35-4R70F Resistor

Supplier's Site
Through Hole Resistors - 1617095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1617095
Through Hole Resistors 1617095
Bourns PWR220T-35-4R70F Resistor

Bourns PWR220T-35-4R70F Resistor

Supplier's Site
Through Hole Resistors - PWR220T-35-4R70F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-4R70F-ND
Through Hole Resistors PWR220T-35-4R70F-ND
4.7 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

4.7 Ohms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4R7, 35W, To-220, Thick Film; Resistance Bourns - 06W0947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 35W, To-220, Thick Film; Resistance Bourns
06W0947
Res, 4R7, 35W, To-220, Thick Film; Resistance Bourns 06W0947
RES, 4R7, 35W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 4R7, 35W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7962573 7962573P 1617095 PWR220T-35-4R70F-ND 06W0947
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 4R7, 35W, To-220, Thick Film; Resistance Bourns
Technology / Construction Thick film Metal film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole ThroughHole; To-220 TO-220-2, Variant TO-220
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 35 watts 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details