Bourns, Inc. Through Hole Resistors PWR220T-35-1100J

Description
110 Ohms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
110 Ohms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-35-1100J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-1100J-ND
Through Hole Resistors PWR220T-35-1100J-ND
110 Ohms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

110 Ohms ±5% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 110 Ohm, 35 W, 5%, 250 V Bourns - 76T0646 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 110 Ohm, 35 W, 5%, 250 V Bourns
76T0646
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 110 Ohm, 35 W, 5%, 250 V Bourns 76T0646
Through Hole Current Sense Resistor, AEC-Q200 PWR220T-35 Series, 110 ohm, 35 W, - 5%, 250 V

Through Hole Current Sense Resistor, AEC-Q200 PWR220T-35 Series, 110 ohm, 35 W, - 5%, 250 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR220T-35-1100J-ND 76T0646
Product Name Through Hole Resistors Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 110 Ohm, 35 W, 5%, 250 V Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant ThroughHole
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details