Bourns, Inc. Through Hole Resistors PWR220T-35-1001F

Description
1 kOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-35-1001F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-35-1001F-ND
Through Hole Resistors PWR220T-35-1001F-ND
1 kOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

1 kOhms ±1% 35W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - PWR220T-35-1001F - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
PWR220T-35-1001F
Through Hole Resistors PWR220T-35-1001F
RES 1K OHM 1% 35W TO220-2

RES 1K OHM 1% 35W TO220-2

Supplier's Site Datasheet
Res, 1K, 35W, To-220, Thick Film; Resistance Bourns - 81Y1633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 35W, To-220, Thick Film; Resistance Bourns
81Y1633
Res, 1K, 35W, To-220, Thick Film; Resistance Bourns 81Y1633
RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:PWR220T-35 Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR220T-35-1001F-ND PWR220T-35-1001F 81Y1633
Product Name Through Hole Resistors Through Hole Resistors Res, 1K, 35W, To-220, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant ThroughHole TO-220
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138551TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details