Bourns, Inc. Through Hole Resistors PWR220T-20-7R50F

Description
7.5 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-20-7R50F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-7R50F-ND
Through Hole Resistors PWR220T-20-7R50F-ND
7.5 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

7.5 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
7.5 OHM 20W TO220 Resistor - 53-PWR220T-20-7R50F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5 OHM 20W TO220 Resistor
53-PWR220T-20-7R50F
7.5 OHM 20W TO220 Resistor 53-PWR220T-20-7R50F
RES 7.5 OHM 1% 20W TO220-2 Product overview: PWR220T-20-7R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-7R50F can be used for catalog matching and distributor lookup.

RES 7.5 OHM 1% 20W TO220-2 Product overview: PWR220T-20-7R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-7R50F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7422353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7422353
Through Hole Resistors 7422353
Bourns PWR220T-20-7R50F Resistor

Bourns PWR220T-20-7R50F Resistor

Supplier's Site
Through Hole Resistors - 7422353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7422353P
Through Hole Resistors 7422353P
Bourns PWR220T-20-7R50F Resistor

Bourns PWR220T-20-7R50F Resistor

Supplier's Site
Through Hole Resistors - 1616980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616980
Through Hole Resistors 1616980
Bourns PWR220T-20-7R50F Resistor

Bourns PWR220T-20-7R50F Resistor

Supplier's Site
Res, 7R5, 20W, To-220, Thick Film; Resistance Bourns - 55R1115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 20W, To-220, Thick Film; Resistance Bourns
55R1115
Res, 7R5, 20W, To-220, Thick Film; Resistance Bourns 55R1115
RES, 7R5, 20W, TO-220, THICK FILM; Resistance:7.5ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 7R5, 20W, TO-220, THICK FILM; Resistance:7.5ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 7.5 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns - 06X6718 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 7.5 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns
06X6718
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 7.5 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns 06X6718
Through Hole Current Sense Resistor, AEC-Q200 PWR220T-20 Series, 7.5 ohm, 20 W, - 1%, 250 V RoHS Compliant: Yes

Through Hole Current Sense Resistor, AEC-Q200 PWR220T-20 Series, 7.5 ohm, 20 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number PWR220T-20-7R50F-ND 53-PWR220T-20-7R50F 7422353 7422353P 1616980 55R1115 06X6718
Product Name Through Hole Resistors 7.5 OHM 20W TO220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 7R5, 20W, To-220, Thick Film; Resistance Bourns Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 7.5 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film Thick film Thick Film (Chip); Thick Film Metal film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant ThroughHole; To-220 ThroughHole ThroughHole; To-220 TO-220 ThroughHole
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details