Bourns, Inc. Through Hole Resistors PWR220T-20-5R60F

Description
5.6 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-20-5R60F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-5R60F-ND
Through Hole Resistors PWR220T-20-5R60F-ND
5.6 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

5.6 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 5R6, 20W, To-220, Thick Film; Resistance Bourns - 55R1113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 20W, To-220, Thick Film; Resistance Bourns
55R1113
Res, 5R6, 20W, To-220, Thick Film; Resistance Bourns 55R1113
RES, 5R6, 20W, TO-220, THICK FILM; Resistance:5.6ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 5R6, 20W, TO-220, THICK FILM; Resistance:5.6ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 5.6 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns - 34X2769 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 5.6 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns
34X2769
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 5.6 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns 34X2769
Through Hole Current Sense Resistor, AEC-Q200 PWR220T-20 Series, 5.6 ohm, 20 W, - 1%, 250 V RoHS Compliant: Yes

Through Hole Current Sense Resistor, AEC-Q200 PWR220T-20 Series, 5.6 ohm, 20 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR220T-20-5R60F-ND 55R1113 34X2769
Product Name Through Hole Resistors Res, 5R6, 20W, To-220, Thick Film; Resistance Bourns Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 5.6 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220 ThroughHole
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details