RES 39 OHM 5% 20W TO220-2 Product overview: PWR220T-20-39R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-39R0J can be used for catalog matching and distributor lookup.
39 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-PWR220T-20-39R0J | 118-PWR220T-20-39R0J-ND |
| Product Name | 39 OHM 20W TO220 Resistor | Through Hole Resistors |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2, Variant | TO-220-2, Variant |
| Resistance Range | 39 ohms | 39 ohms |
| Operating DC Voltage | 2000 volts | |
| Operating AC Voltage | 2000 volts |