Bourns, Inc. 1 OHM 20W TO220 Resistor PWR220T-20-1R00F

Description
RES 1 OHM 1% 20W TO220-2 Product overview: PWR220T-20-1R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-1R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1 OHM 1% 20W TO220-2 Product overview: PWR220T-20-1R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-1R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 OHM 20W TO220 Resistor - 53-PWR220T-20-1R00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 20W TO220 Resistor
53-PWR220T-20-1R00F
1 OHM 20W TO220 Resistor 53-PWR220T-20-1R00F
RES 1 OHM 1% 20W TO220-2 Product overview: PWR220T-20-1R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-1R00F can be used for catalog matching and distributor lookup.

RES 1 OHM 1% 20W TO220-2 Product overview: PWR220T-20-1R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-1R00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7962469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962469
Through Hole Resistors 7962469
Bourns PWR220T-20-1R00F Resistor

Bourns PWR220T-20-1R00F Resistor

Supplier's Site
Through Hole Resistors - 7962469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962469P
Through Hole Resistors 7962469P
Bourns PWR220T-20-1R00F Resistor

Bourns PWR220T-20-1R00F Resistor

Supplier's Site
Through Hole Resistors - 1675254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1675254
Through Hole Resistors 1675254
Bourns PWR220T-20-1R00F Resistor

Bourns PWR220T-20-1R00F Resistor

Supplier's Site
Through Hole Resistors - PWR220T-20-1R00F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-1R00F-ND
Through Hole Resistors PWR220T-20-1R00F-ND
1 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

1 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1R, 20W, To-220, Thick Film; Resistance Bourns - 55R1100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 20W, To-220, Thick Film; Resistance Bourns
55R1100
Res, 1R, 20W, To-220, Thick Film; Resistance Bourns 55R1100
RES, 1R, 20W, TO-220, THICK FILM; Resistance:1ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 1R, 20W, TO-220, THICK FILM; Resistance:1ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 1 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns - 06X6705 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 1 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns
06X6705
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 1 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns 06X6705
Through Hole Current Sense Resistor, AEC-Q200 PWR220T-20 Series, 1 ohm, 20 W, - 1%, 250 V RoHS Compliant: Yes

Through Hole Current Sense Resistor, AEC-Q200 PWR220T-20 Series, 1 ohm, 20 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PWR220T-20-1R00F 7962469 7962469P 1675254 PWR220T-20-1R00F-ND 55R1100 06X6705
Product Name 1 OHM 20W TO220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1R, 20W, To-220, Thick Film; Resistance Bourns Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 1 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns
Technology / Construction Thick Film Thick film Metal film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant ThroughHole; To-220 ThroughHole ThroughHole; To-220 TO-220-2, Variant TO-220 ThroughHole
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Power Rating 20 watts 20 watts 20 watts 20 watts
Operating DC Voltage 2000 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details