Bourns, Inc. SMD 47 OHM 2W Resistor PWR2010W47R0JE

Description
RES SMD 47 OHM 5% 1/2W 2010 Product overview: PWR2010W47R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W47R0JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 47 OHM 5% 1/2W 2010 Product overview: PWR2010W47R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W47R0JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47 OHM 2W Resistor - 52-PWR2010W47R0JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 2W Resistor
52-PWR2010W47R0JE
SMD 47 OHM 2W Resistor 52-PWR2010W47R0JE
RES SMD 47 OHM 5% 1/2W 2010 Product overview: PWR2010W47R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W47R0JE can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 5% 1/2W 2010 Product overview: PWR2010W47R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W47R0JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Wirewound Resistor, Pwr Series, 47 Ohm, 500 Mw, 5%, 2010 [5025 Metric] Rohs Compliant Bourns - 06X6700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Wirewound Resistor, Pwr Series, 47 Ohm, 500 Mw, 5%, 2010 [5025 Metric] Rohs Compliant Bourns
06X6700
Surface Mount Wirewound Resistor, Pwr Series, 47 Ohm, 500 Mw, 5%, 2010 [5025 Metric] Rohs Compliant Bourns 06X6700
Surface Mount Wirewound Resistor, PWR Series, 47 ohm, 500 mW, - 5%, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Wirewound Resistor, PWR Series, 47 ohm, 500 mW, - 5%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-PWR2010W47R0JE 06X6700
Product Name SMD 47 OHM 2W Resistor Surface Mount Wirewound Resistor, Pwr Series, 47 Ohm, 500 Mw, 5%, 2010 [5025 Metric] Rohs Compliant Bourns
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2010 J-Lead Surface Mount Technology (SMT / SMD); 2010
Resistance Range 47 ohms
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details