56 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
POWER RESISTOR 1%
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 118-PWR163S-25-5602FETR-ND | 52AC6163 | PWR163S-25-5602FE |
| Product Name | Chip Resistor - Surface Mount | Power Resistor 1% Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Non-Standard DPAK | ||
| Tolerance | 1 +/- % | 1 +/- % |