Bourns, Inc. Chip Resistor - Surface Mount PWR163S-25-50R0F

Description
50 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
50 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR163S-25-50R0F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-50R0F-ND
Chip Resistor - Surface Mount PWR163S-25-50R0F-ND
50 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

50 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 50 OHM 25W DPAK Resistor - 52-PWR163S-25-50R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 OHM 25W DPAK Resistor
52-PWR163S-25-50R0F
SMD 50 OHM 25W DPAK Resistor 52-PWR163S-25-50R0F
RES SMD 50 OHM 1% 25W DPAK Product overview: PWR163S-25-50R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-50R0F can be used for catalog matching and distributor lookup.

RES SMD 50 OHM 1% 25W DPAK Product overview: PWR163S-25-50R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-50R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR163S-25-50R0F - 1086435-PWR163S-25-50R0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR163S-25-50R0F
1086435-PWR163S-25-50R0F
Chip Resistor - Surface Mount - PWR163S-25-50R0F 1086435-PWR163S-25-50R0F
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086435-PWR163S-25-5 0R0F Termination: SMD/SMT Voltage Rating: 2 kV Length: 8.13 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 2.79 mm Resistance: 50 Ω Power Rating: 25 W Number of Pins: 2 Width: 8.22 mm Categories: Chip Resistor - Surface Mount Case / Package: Molded Alternative Parts (Cross-Reference): RK73H1JTTD51R0F; CRCW060349R9FKEAC; CRCW060347R0FKEAC; CRCW120647R0FKEAC; RK73H2ATTD47R5F; RL73H2ER47FTD; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 12.29 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533290000 Voltage Rating (DC): 250 V REACH SVHC: No SVHC

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086435-PWR163S-25-50R0F
Termination: SMD/SMT
Voltage Rating: 2 kV
Length: 8.13 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 2.79 mm
Resistance: 50 Ω
Power Rating: 25 W
Number of Pins: 2
Width: 8.22 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Molded
Alternative Parts (Cross-Reference): RK73H1JTTD51R0F; CRCW060349R9FKEAC; CRCW060347R0FKEAC; CRCW120647R0FKEAC; RK73H2ATTD47R5F; RL73H2ER47FTD;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 12.29 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533290000
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC

Buy Now
Thick Film Resistor, 50 Ohm, 25W, 1%; Resistance Bourns - 76R7225 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 50 Ohm, 25W, 1%; Resistance Bourns
76R7225
Thick Film Resistor, 50 Ohm, 25W, 1%; Resistance Bourns 76R7225
THICK FILM RESISTOR, 50 OHM, 25W, 1%; Resistance:50ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

THICK FILM RESISTOR, 50 OHM, 25W, 1%; Resistance:50ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PWR163S-25-50R0F-ND 52-PWR163S-25-50R0F 1086435-PWR163S-25-50R0F 76R7225
Product Name Chip Resistor - Surface Mount SMD 50 OHM 25W DPAK Resistor Chip Resistor - Surface Mount - PWR163S-25-50R0F Thick Film Resistor, 50 Ohm, 25W, 1%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK Surface Mount Technology (SMT / SMD) TO-252 (DPAK)
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details