Bourns, Inc. SMD 300 OHM 25W DPAK Resistor PWR163S-25-3000FE

Description
RES SMD 300 OHM 1% 25W DPAK Product overview: PWR163S-25-3000FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-3000FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 300 OHM 1% 25W DPAK Product overview: PWR163S-25-3000FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-3000FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300 OHM 25W DPAK Resistor - 52-PWR163S-25-3000FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 OHM 25W DPAK Resistor
52-PWR163S-25-3000FE
SMD 300 OHM 25W DPAK Resistor 52-PWR163S-25-3000FE
RES SMD 300 OHM 1% 25W DPAK Product overview: PWR163S-25-3000FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-3000FE can be used for catalog matching and distributor lookup.

RES SMD 300 OHM 1% 25W DPAK Product overview: PWR163S-25-3000FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-3000FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-3000FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-3000FETR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-3000FETR-ND
300 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

300 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-3000FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-3000FECT-ND
Chip Resistor - Surface Mount 118-PWR163S-25-3000FECT-ND
RES SMD 300 OHM 1% 25W DPAK

RES SMD 300 OHM 1% 25W DPAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-3000FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-3000FEDKR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-3000FEDKR-ND
RES SMD 300 OHM 1% 25W DPAK

RES SMD 300 OHM 1% 25W DPAK

Buy Now Datasheet
Power Resistor 1% Bourns - 53W9825 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
53W9825
Power Resistor 1% Bourns 53W9825
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR163S-25-3000FE 118-PWR163S-25-3000FETR-ND 53W9825
Product Name SMD 300 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK
Resistance Range 300 ohms 300 ohms
Power Rating 25 watts 25 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details