RES SMD 20 OHM 5% 25W DPAK Product overview: PWR163S-25-20R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-20R0JE
20 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES SMD 20 OHM 5% 25W DPAK
RES SMD 20 OHM 5% 25W DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-PWR163S-25-20R0JE | 118-PWR163S-25-20R0JETR-ND |
| Product Name | SMD 20 OHM 25W DPAK Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Non-Standard DPAK | Non-Standard DPAK |
| Resistance Range | 20 ohms | 20 ohms |
| Power Rating | 25 watts | 25 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |