Bourns, Inc. SMD 0.1W Trimmer Potentiometer PVZ3A202C01R00

Description
TRIMMER 2K OHM 0.1W SMD Product overview: PVZ3A202C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVZ3A202C01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.1W SMD Product overview: PVZ3A202C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVZ3A202C01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W Trimmer Potentiometer - 80-PVZ3A202C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Trimmer Potentiometer
80-PVZ3A202C01R00
SMD 0.1W Trimmer Potentiometer 80-PVZ3A202C01R00
TRIMMER 2K OHM 0.1W SMD Product overview: PVZ3A202C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVZ3A202C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.1W SMD Product overview: PVZ3A202C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVZ3A202C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1086395-PVZ3A202C01R00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1086395-PVZ3A202C01R00
Win Source Part Number: 1086395-PVZ3A202C01R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVZ3 Termination Style: J Lead Package: Cut Tape (CT), Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 2 kOhms Dimension: Rectangular - 0.126" x 0.122" Face (3.20mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 490-7007-6,PVZ3A202C 01R00-ND,490-7007-1, 490-7007-2 Product Status: Obsolete

Win Source Part Number: 1086395-PVZ3A202C01R00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PVZ3
Termination Style: J Lead
Package: Cut Tape (CT),
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Resistance: 2 kOhms
Dimension: Rectangular - 0.126" x 0.122" Face (3.20mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 490-7007-6,PVZ3A202C01R00-ND,490-7007-1,490-7007-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-PVZ3A202C01R00 1086395-PVZ3A202C01R00
Product Name SMD 0.1W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5282BRUZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0189 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer - 34535450 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 5000 ohms
View Details