Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS10-RL7 AD5247BKS10-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859467-AD5247BKS10-R L7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD5247BKS10-RL7 , 2156-AD5247BKS10-RL7 -ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859467-AD5247BKS10-R L7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD5247BKS10-RL7 , 2156-AD5247BKS10-RL7 -ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS10-RL7
859467-AD5247BKS10-RL7
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS10-RL7 859467-AD5247BKS10-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859467-AD5247BKS10-R L7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD5247BKS10-RL7 , 2156-AD5247BKS10-RL7 -ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859467-AD5247BKS10-RL7
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-AD5247BKS10-RL7, 2156-AD5247BKS10-RL7-ADTR-ND

Buy Now Datasheet
Digital Potentiometer - 717-AD5247BKS10-RL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-AD5247BKS10-RL7
Digital Potentiometer 717-AD5247BKS10-RL7
128-POSITION I2C DIGI-POT Product overview: AD5247BKS10-RL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5247BKS10-RL7 can be used for catalog matching and distributor lookup.

128-POSITION I2C DIGI-POT Product overview: AD5247BKS10-RL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5247BKS10-RL7 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - AD5247BKS10-RL7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5247BKS10-RL7
Data Acquisition - Digital Potentiometers AD5247BKS10-RL7
IC DGTL POT 128POS SC70-6 T/R

IC DGTL POT 128POS SC70-6 T/R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 859467-AD5247BKS10-RL7 717-AD5247BKS10-RL7 AD5247BKS10-RL7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS10-RL7 Digital Potentiometer Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0264 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details