Bourns, Inc. Trimmer Potentiometers PVG5H502C03R00

Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 490-2689-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2689-1-ND
Trimmer Potentiometers 490-2689-1-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2689-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2689-2-ND
Trimmer Potentiometers 490-2689-2-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2689-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2689-6-ND
Trimmer Potentiometers 490-2689-6-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Res, Trimmer, 5K, Side Adjust, 10%; Trimpot Type Bourns - 34AK1607 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 5K, Side Adjust, 10%; Trimpot Type Bourns
34AK1607
Res, Trimmer, 5K, Side Adjust, 10%; Trimpot Type Bourns 34AK1607
RES, TRIMMER, 5K, SIDE ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 5K, SIDE ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 5K, Side Adjust, 10%; Trimpot Type Bourns - 13AC5450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 5K, Side Adjust, 10%; Trimpot Type Bourns
13AC5450
Res, Trimmer, 5K, Side Adjust, 10%; Trimpot Type Bourns 13AC5450
RES, TRIMMER, 5K, SIDE ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 5K, SIDE ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 490-2689-1-ND 34AK1607
Product Name Trimmer Potentiometers Res, Trimmer, 5K, Side Adjust, 10%; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details