Bourns, Inc. 50 OHM 0.25W Trimmer Potentiometer PVG3A500C01R00

Description
TRIMMER 50 OHM 0.25W J LEAD TOP Product overview: PVG3A500C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A500C01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50 OHM 0.25W J LEAD TOP Product overview: PVG3A500C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A500C01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM 0.25W Trimmer Potentiometer - 80-PVG3A500C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 0.25W Trimmer Potentiometer
80-PVG3A500C01R00
50 OHM 0.25W Trimmer Potentiometer 80-PVG3A500C01R00
TRIMMER 50 OHM 0.25W J LEAD TOP Product overview: PVG3A500C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A500C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 50 OHM 0.25W J LEAD TOP Product overview: PVG3A500C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A500C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 490-2653-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2653-6-ND
Trimmer Potentiometers 490-2653-6-ND
50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2653-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2653-2-ND
Trimmer Potentiometers 490-2653-2-ND
50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2653-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2653-1-ND
Trimmer Potentiometers 490-2653-1-ND
50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 50R, 1Turn, Smd; Track Resistance Bourns - 18AC0136 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50R, 1Turn, Smd; Track Resistance Bourns
18AC0136
Trimmer, Pot, 50R, 1Turn, Smd; Track Resistance Bourns 18AC0136
TRIMMER, POT, 50R, 1TURN, SMD; Track Resistance:50ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50R, 1TURN, SMD; Track Resistance:50ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 50 Ohm, 0.25W, Smd; Trimpot Type Bourns - 13AC5365 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 50 Ohm, 0.25W, Smd; Trimpot Type Bourns
13AC5365
Trimmers Pot, 50 Ohm, 0.25W, Smd; Trimpot Type Bourns 13AC5365
TRIMMERS POT, 50 OHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 50 OHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers Pot, 50 Ohm, 0.25W, Smd; Trimpot Type Bourns - 34AK1585 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 50 Ohm, 0.25W, Smd; Trimpot Type Bourns
34AK1585
Trimmers Pot, 50 Ohm, 0.25W, Smd; Trimpot Type Bourns 34AK1585
TRIMMERS POT, 50 OHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 50 OHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-PVG3A500C01R00 490-2653-6-ND 18AC0136 13AC5365
Product Name 50 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 50R, 1Turn, Smd; Track Resistance Bourns Trimmers Pot, 50 Ohm, 0.25W, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 50 ohms 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details