Bourns, Inc. 0.25W Trimmer Potentiometer PVG3A203C01R00

Description
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: PVG3A203C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A203C01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: PVG3A203C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A203C01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-PVG3A203C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG3A203C01R00
0.25W Trimmer Potentiometer 80-PVG3A203C01R00
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: PVG3A203C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A203C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: PVG3A203C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A203C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - PVG3A203C01R00
890480-PVG3A203C01R00
Trimmer Potentiometers - PVG3A203C01R00 890480-PVG3A203C01R00
Manufacturer: Bourns Inc. Win Source Part Number: 890480-PVG3A203C01R0 0 Series: PVG3 Features: 20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: PVG3A Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 490-2650-6, 490-2650-1, 490-2650-2

Manufacturer: Bourns Inc.
Win Source Part Number: 890480-PVG3A203C01R00
Series: PVG3
Features: 20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: PVG3A
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 490-2650-6, 490-2650-1, 490-2650-2

Buy Now Datasheet
Trimmer Potentiometers - 445953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445953
Trimmer Potentiometers 445953
Bourns PVG3A203C01R00

Bourns PVG3A203C01R00

Supplier's Site
Trimmer Potentiometers - 490-2650-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2650-1-ND
Trimmer Potentiometers 490-2650-1-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2650-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2650-2-ND
Trimmer Potentiometers 490-2650-2-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2650-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2650-6-ND
Trimmer Potentiometers 490-2650-6-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG3A203C01R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG3A203C01R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG3A203C01R00
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Bourns - 18AC0133 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Bourns
18AC0133
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Bourns 18AC0133
TRIMMER, POT, 20K, 1TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 20K, 1TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns - 34AK1583 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns
34AK1583
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns 34AK1583
TRIMMERS POT, 20KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 20KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns - 13AC5361 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns
13AC5361
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns 13AC5361
TRIMMERS POT, 20KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 20KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - PVG3A203C01R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PVG3A203C01R00
Trimmer Potentiometers PVG3A203C01R00
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-PVG3A203C01R00 890480-PVG3A203C01R00 445953 490-2650-1-ND PVG3A203C01R00 18AC0133 34AK1583 PVG3A203C01R00
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers - PVG3A203C01R00 Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Bourns Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Adjustable Resistors - 2274842 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 4.7 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details