Bourns, Inc. Trimmer Potentiometers PV37W501C01B00

Description
Sealed MultiTurn Trimmer ,500R-top adj
Request a Quote Datasheet
Description
Sealed MultiTurn Trimmer ,500R-top adj
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7692249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692249P
Trimmer Potentiometers 7692249P
Sealed MultiTurn Trimmer ,500R-top adj

Sealed MultiTurn Trimmer ,500R-top adj

Supplier's Site
Trimmer Potentiometers - 7692249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692249
Trimmer Potentiometers 7692249
Sealed MultiTurn Trimmer ,500R-top adj

Sealed MultiTurn Trimmer ,500R-top adj

Supplier's Site
Trimmer Potentiometers - 1675333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675333
Trimmer Potentiometers 1675333
Sealed MultiTurn Trimmer ,500R-top adj

Sealed MultiTurn Trimmer ,500R-top adj

Supplier's Site
Trimmer Potentiometers - 490-2982-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2982-ND
Trimmer Potentiometers 490-2982-ND
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.25W Trimmer Potentiometer - 80-PV37W501C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-PV37W501C01B00
500 OHM 0.25W Trimmer Potentiometer 80-PV37W501C01B00
TRIMMER 500 OHM 0.25W PC PIN TOP Product overview: PV37W501C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37W501C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W PC PIN TOP Product overview: PV37W501C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37W501C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 500R, 0.25W, Multi Turn, Th; Trimpot Type Bourns - 13AC5709 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500R, 0.25W, Multi Turn, Th; Trimpot Type Bourns
13AC5709
Trimmer, 500R, 0.25W, Multi Turn, Th; Trimpot Type Bourns 13AC5709
TRIMMER, 500R, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

TRIMMER, 500R, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7692249P 7692249 490-2982-ND 80-PV37W501C01B00 13AC5709
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer, 500R, 0.25W, Multi Turn, Th; Trimpot Type Bourns
Configuration Multiturn Multiturn Single Resistor
Resistance Range 500 ohms 500 ohms 500 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data