Bourns, Inc. Trimmer Potentiometers PV36W203C01B00

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PV36W203C01B00 is a lead-sealed type multiturn trimming potentiometer from the PV36 series, featuring a total resistance value of 20 kOhms and a 25-turn adjustment capability. It is designed for applications requiring precise resistance adjustments and is available with both top and side adjustment options. The potentiometer operates within a temperature range of -55 to +125 °C and has a power rating of 20 W at 70 °C. It is constructed with a chevron seal design, ensuring protection against environmental factors, and is RoHS compliant. The device also supports thorough PC board washing due to its standoff design. With a resistance tolerance of ±3% and a temperature coefficient of resistance (TCR) of ±100 ppm/°C, it is suitable for various electronic applications where reliability and accuracy are essential.

Datasheet Summary
Powered by GS/AI

The PV36W203C01B00 is a lead-sealed type multiturn trimming potentiometer from the PV36 series, featuring a total resistance value of 20 kOhms and a 25-turn adjustment capability. It is designed for applications requiring precise resistance adjustments and is available with both top and side adjustment options. The potentiometer operates within a temperature range of -55 to +125 °C and has a power rating of 20 W at 70 °C. It is constructed with a chevron seal design, ensuring protection against environmental factors, and is RoHS compliant. The device also supports thorough PC board washing due to its standoff design. With a resistance tolerance of ±3% and a temperature coefficient of resistance (TCR) of ±100 ppm/°C, it is suitable for various electronic applications where reliability and accuracy are essential.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV36W203C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36W203C01B00-ND
Trimmer Potentiometers 118-PV36W203C01B00-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-PV36W203C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-PV36W203C01B00
0.5W Trimmer Potentiometer 80-PV36W203C01B00
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: PV36W203C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W203C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: PV36W203C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W203C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7692170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692170
Trimmer Potentiometers 7692170
Lead Sealed MultiTurn Trimmer Pot,20K-W

Lead Sealed MultiTurn Trimmer Pot,20K-W

Supplier's Site
Trimmer Potentiometers - 7692170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692170P
Trimmer Potentiometers 7692170P
Lead Sealed MultiTurn Trimmer Pot,20K-W

Lead Sealed MultiTurn Trimmer Pot,20K-W

Supplier's Site
Trimmer Potentiometers - 1675319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675319
Trimmer Potentiometers 1675319
Lead Sealed MultiTurn Trimmer Pot,20K-W

Lead Sealed MultiTurn Trimmer Pot,20K-W

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - PV36W203C01B00
846592-PV36W203C01B00
Trimmer Potentiometers - PV36W203C01B00 846592-PV36W203C01B00
Manufacturer: Bourns Inc. Win Source Part Number: 846592-PV36W203C01B0 0 Series: PV36 Features: 20 kOhms Trimmer Potentiometer 25.0 Turn Package: Bulk Family Name: PV36W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 846592-PV36W203C01B00
Series: PV36
Features: 20 kOhms Trimmer Potentiometer 25.0 Turn
Package: Bulk
Family Name: PV36W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - PV36W203C01B00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PV36W203C01B00
Trimmer Potentiometers PV36W203C01B00
TRIMMER 20K OHM 0.5W PC PIN TOP

TRIMMER 20K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer, 20K, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5627 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5627
Trimmer, 20K, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5627
TRIMMER, 20K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 20K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PV36W203C01B00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PV36W203C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers PV36W203C01B00
TRIMMER 20K OHM 0.5W PC PIN TOP

TRIMMER 20K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-PV36W203C01B00-ND 80-PV36W203C01B00 7692170 7692170P 846592-PV36W203C01B00 PV36W203C01B00 13AC5627 PV36W203C01B00
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - PV36W203C01B00 Trimmer Potentiometers Trimmer, 20K, 0.5W, Multi Turn, Th; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole; Through Hole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details