Bourns, Inc. Trimmer Potentiometers PV32P500A01B00

Description
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - PV32P500A01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
PV32P500A01B00-ND
Trimmer Potentiometers PV32P500A01B00-ND
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1351970-PV32P500A01B00 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1351970-PV32P500A01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1351970-PV32P500A01B00
Win Source Part Number: 1351970-PV32P500A01B 00 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: PV32 Termination Style: PC Pins Package: Tube Size / Dimension: Round - 0.260" Dia (6.60mm) Standard Package: 100 Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 Ohms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PV32P California Prop 65: Warning Information

Win Source Part Number: 1351970-PV32P500A01B00
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: PV32
Termination Style: PC Pins
Package: Tube
Size / Dimension: Round - 0.260" Dia (6.60mm)
Standard Package: 100
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 Ohms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: PV32P
California Prop 65: Warning Information

Buy Now Datasheet
Trimmer 1/4In Rd St Cermet Bourns - 13AC5588 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/4In Rd St Cermet Bourns
13AC5588
Trimmer 1/4In Rd St Cermet Bourns 13AC5588
TRIMMER - 1/4in RD ST CERMET

TRIMMER - 1/4in RD ST CERMET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PV32P500A01B00-ND 1351970-PV32P500A01B00 13AC5588
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer 1/4In Rd St Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers