Bourns, Inc. Slide Potentiometers PTL60-15G1-103B2

Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTL60-15G1-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTL60-15G1-103B2-ND
Slide Potentiometers PTL60-15G1-103B2-ND
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
0.2W Slide Potentiometer - 78-PTL60-15G1-103B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Slide Potentiometer
78-PTL60-15G1-103B2
0.2W Slide Potentiometer 78-PTL60-15G1-103B2
SLIDE POT 10K OHM 0.2W TOP 60MM Product overview: PTL60-15G1-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTL60-15G1-103B2 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.2W TOP 60MM Product overview: PTL60-15G1-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTL60-15G1-103B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 7703135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703135
Potentiometers 7703135
Bourns PTL60-15G1-103B2

Bourns PTL60-15G1-103B2

Supplier's Site
Potentiometers - 7703135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703135P
Potentiometers 7703135P
Slide linear Potentiometer w/LED 10K 20%

Slide linear Potentiometer w/LED 10K 20%

Supplier's Site
Potentiometers - 1675170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675170
Potentiometers 1675170
Slide linear Potentiometer w/LED 10K 20%

Slide linear Potentiometer w/LED 10K 20%

Supplier's Site
Potentiometer, Slide; Slide Potentiometer Type Bourns - 17M1582 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide; Slide Potentiometer Type Bourns
17M1582
Potentiometer, Slide; Slide Potentiometer Type Bourns 17M1582
POTENTIOMETER, SLIDE; Slide Potentiometer Type:Standard Type with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

POTENTIOMETER, SLIDE; Slide Potentiometer Type:Standard Type with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTL60-15G1-103B2-ND 78-PTL60-15G1-103B2 7703135 7703135P 17M1582
Product Name Slide Potentiometers 0.2W Slide Potentiometer Potentiometers Potentiometers Potentiometer, Slide; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole; Pc pin ThroughHole
Configuration Slide Slide Slide Single Resistor
Tolerance 20 +/- % 20 +/- %
Technology / Construction Carbon Film
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details