Bourns, Inc. Rotary Potentiometer, 20Kohm, 20%; Track Resistance Bourns PTJ902-030F-203B2

Description
ROTARY POTENTIOMETER, 20KOHM, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.7mmRoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 20KOHM, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 20Kohm, 20%; Track Resistance Bourns - 76R7275 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 20Kohm, 20%; Track Resistance Bourns
76R7275
Rotary Potentiometer, 20Kohm, 20%; Track Resistance Bourns 76R7275
ROTARY POTENTIOMETER, 20KOHM, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.7mmRoHS Compliant: Yes

ROTARY POTENTIOMETER, 20KOHM, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76R7275
Product Name Rotary Potentiometer, 20Kohm, 20%; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details